Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer CEL
Packaging Bulk
Status Active
Purpose Serializer
Data Rate 1.218Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 56
Number of Outputs 8
Supply Voltage - Operating 1.62 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 72-TFBGA (7x7)
Win Source Part Number 113670-THC63LVD827-B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVD827-B CAD Model

Description

The CEL 113670-THC63LVD827-B is an active serializer with a temperature range of -40°C to 85°C (TA).

  • Packaging: Bulk
  • Mounting: SMD (SMT)
  • Number of Inputs: 56
  • Number of Outputs: 8
  • Output Type: LVDS
  • Data Rate: 1.218Gbps
  • Input Type: CMOS/TTL
  • Purpose: Serializer
  • Supply Voltage - Operating: 1.62 V to 3.6 V
  • Applications: Automotive infotainment, video surveillance, and medical imaging

You May Also Be Interested in

Maxim Integrated
Gigabit Multimedia Serial Link with Spread Spectrum and Full-Duplex Control Channel / IC SERIALIZER 2.5GBPS 56TQFN
Need more? Email Us
ECAD model for MAX9259GTN/V+GG6
Texas Instruments
DUAL FPD LINK DESERIALIZER HUB W / Dual FPD-Link III Deserializer
Lowest to $5.9293
ECAD model for DS90UB954TRGZRQ1
Maxim Integrated
LVDS Serializer 1785Mbps 0.45V Automotive 48-Pin TQFN EP / IC SERIALIZER PROG 48-TSSOP
Lowest to $10.5105
ECAD model for MAX9213ETM+
Microsemi Corporation
IC SERDES 10BIT DUAL-SPD 64QFP
Need more? Email Us
ECAD model for VSC7145RU-34/C
Texas Instruments
IC DESERIALIZER 64VQFN / FPD-Link III to OpenLDI Deserializer
Lowest to $35.4546
ECAD model for DS90UH948TNKDRQ1
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.7677
ECAD model for THC63LVD1024
Analog Devices Inc.
ADI
Lowest to $29.6399
ECAD model for MAX96870GTM/V+T
Texas Instruments
5-bit DDR LVDS Parallel Data Interface
Lowest to $12.5564
ECAD model for DS32EL0421SQE
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $37.3764
ECAD model for LMH0040SQ/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention