EN
  • EN
  • DE

VSC7145RU-34/C

Part No VSC7145RU-34/C
Manufacturer Microsemi Corporation
Catalog Interface - Serializers, Deserializers
Description IC SERDES 10BIT DUAL-SPD 64QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Solutions Sdn Bhd.
Packaging Tray
Part Status Obsolete(EOL)
Function Serializer/Deserializer
Data Rate 2.52Gbps
Input Type SSTL (Stub-Series Terminated Logic)
Output Type Differential
Number of Inputs 10/1
Number of Outputs 1/10
Operating Supply Voltage 3.3V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 64-QFP
Manufacturer Package 64-PQFP (14x14)
Win Source Part Number 799206-VSC7145RU-34/C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC7145RU-34/C CAD Model

Description

The VSC7145RU-34/C is a Serializer/Deserializer (SerDes) IC from Microsemi Solutions Sdn Bhd.

  • Package: 64-QFP
  • Supply Voltage: 3.3V
  • Data Rate: 2.52Gbps
  • Inputs/Outputs: 10/1, 1/10
  • Input Type: SSTL
  • Output Type: Differential
  • Operating Temperature: 0°C to 70°C
  • Status: Obsolete (EOL)

You May Also Be Interested in

Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess