Products specifications Report Issue?

Categories Isolators
Manufacturer CEL
Series NEPOC
Packaging Bulk
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Input Type DC
Output Type Open Collector
Output Current per Channel 25mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 75ns, 75ns
Rise / Fall Time (Typ) 20ns, 5ns
Voltage - Forward (Vf) (Typ) 1.65V
Current - DC Forward (If) (Maximum) 30mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-SOIC (0.173", 4.40mm Width) 5 Leads
Manufacturer Package 5-SO
Win Source Part Number 792568-PS9117A-AX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS9117A-AX CAD Model

Description

The CEL 792568-PS9117A-AX is an optoisolator with an open collector output.

  • Voltage Isolation: 3750Vrms
  • Common Mode Transient Immunity: 15kV/μs
  • Propagation Delay tpLH / tpHL: 75ns
  • Data Rate: 10Mbps
  • Rise/Fall Time: 20ns, 5ns
  • Current-DC Forward: 30mA
  • Supply and Demand Status: Limited

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $6.8513
ECAD model for ACPL-K64L-000E
Broadcom Limited
OPTOISO 1.5KV TRI-STATE 8DIP / Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP
Lowest to $350.3158
ECAD model for HCPL-5200
ON Semiconductor
OPTOISO 3.75KV OPEN COLL 5MFP
Need more? Email Us
ECAD model for FODM8061R2
Toshiba Semiconductor and Storage
OPTOISO 5KV OPEN COLLECTOR 8DIP
Lowest to $1.0113
ECAD model for TLP2962(F)
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
ECAD model for ACPL-021L-000E
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COLL 16DIP / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 16-DIP
Need more? Email Us
ECAD model for 5962-0824203HEC
Vishay
OPTOISO 5.3KV OPEN DRAIN 8SMD
Lowest to $2.9730
ECAD model for VO2611-X007T
Fairchild/ON Semiconductor
OPTOISO 5KV OPEN COLLECTOR 6SOP
Lowest to $1.8200
ECAD model for FOD8163TR2
Fairchild/ON Semiconductor
Optocoupler Logic-Out Open Collector DC-IN 1-CH 6-Pin PDIP SMD Bag / OPTOISO 4.17KV OPN COLL 6SMD
Lowest to $0.5079
ECAD model for H11L1SM

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7364 $58.4184
13+ $7.9888 $103.8544
20+ $7.7392 $154.7840
27+ $7.4895 $202.2165
35+ $7.2399 $253.3965
47+ $6.4909 $305.0723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 103 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention