EN
  • EN
  • DE

FODM8061R2

Part No FODM8061R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 3.75KV OPEN COLL 5MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 51 Weeks
Features Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms Channel 20kV/µs CMTI 5-Mini-Flat
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 5 Leads
Case / Package 5-Mini-Flat
Family Name FODM8061
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM8061R2DKR, FODM8061R2-ND, FODM8061R2TR, FODM8061R2CT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919238-FODM8061R2
Ultra Librarian 3D Model Ultra Librarian FODM8061R2 CAD Model

Description

ON Semiconductor FODM8061R2: High-Speed Logic Gate Optocoupler

The FODM8061R2 is a cutting-edge high-speed logic gate optocoupler produced by ON Semiconductor, a leader in the semiconductor industry. This optocoupler is designed to provide electrical signal isolation between input and output, making it an essential component in a wide range of applications where signal integrity and isolation are crucial.

Featuring a high-speed integrated photodetector and a gallium-aluminum-arsenide (GaAlAs) infrared LED, the FODM8061R2 ensures rapid signal transmission with minimal propagation delay. The device is capable of achieving data rates up to 10 Mbit/s, which makes it ideal for use in high-speed communication systems, microprocessor system interfaces, and digital isolation for A/D, D/A conversion.

The FODM8061R2 offers a typical propagation delay time of only 75 ns, ensuring that signals are relayed quickly and efficiently. With its CMOS/TTL logic output, this optocoupler is easily interfaced with a variety of digital systems, providing a seamless integration experience for designers.

ON Semiconductor has engineered the FODM8061R2 with safety in mind. It provides an isolation voltage of 3750 Vrms for 1 minute per UL1577, which allows for reliable operation in environments where electrical isolation is a safety requirement. This feature is particularly important in preventing ground loops and voltage spikes from affecting sensitive electronic equipment.

The FODM8061R2 is packaged in a compact 5-pin MFSOP footprint, which is not only space-efficient but also compatible with standard surface-mount processes. Its operating temperature range from -40°C to +100°C ensures that the device can perform reliably in a wide range of environmental conditions.

With its robust design, high-speed operation, and strong isolation capabilities, the FODM8061R2 from ON Semiconductor is a superior choice for designers looking to maintain signal integrity and protect their electronic systems from the detrimental effects of electrical interference.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 2500Vrms 2 Channel 20kV/µs CMTI 8-SO
Lowest to $1.1642
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 1Mbps Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISO 5KV 1CH OPEN COLL 8SMD
Lowest to $0.3411
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO / Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO
Lowest to $4.6921
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess