The TDM3428 is a P-Channel enhancement mode MOSFET. This power MOSFET is designed for applications requiring efficient power switching, especially in battery-powered devices and load switching. It offers a low on-resistance to minimize power loss during conduction, and it's designed to handle moderate current levels. Its characteristics make it suitable for various power management and control circuits.
Applications
- Load switching
- Power management in portable devices
- Battery protection circuits
- DC-DC converters
- Power adapters
Features
- P-Channel enhancement mode
- Low on-resistance (RDS(on))
- Low gate charge
- Fast switching speed
- Surface mount package
- Lead-free and RoHS compliant
Benefits
- High efficiency: Low on-resistance minimizes power loss, improving overall circuit efficiency.
- Fast switching: Enables high-frequency operation in power conversion applications.
- Compact design: Surface mount package allows for high-density PCB layouts.
- Reliable performance: Designed for stable and consistent operation in a variety of applications.
- Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.
The TDM3428 is a reliable and efficient P-Channel MOSFET, well-suited for a variety of power management applications. Its low on-resistance and fast switching characteristics make it a preferred choice for designers aiming for efficient and compact power circuits.