EN
  • EN
  • DE

FOD8173T

Part No FOD8173T
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description SSO6 3.3V 10MB WL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr onsemi
Series -
Package Tube
Product Status Active
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 20kV/µs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 10 mA
Data Rate 20Mbps
Propagation Delay tpLH / tpHL (Max) 55ns, 55ns
Rise / Fall Time (Typ) 7ns, 7ns
Voltage - Forward (Vf) (Typ) 1.35V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package 6-SOP
Base Product Number FOD8173
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1372009-FOD8173T
Ultra Librarian 3D Model Ultra Librarian FOD8173T CAD Model

Description

ON Semiconductor FOD8173T Optocoupler

The ON Semiconductor FOD8173T is a high-performance optocoupler that offers a practical solution for a wide range of applications requiring electrical isolation. This component is part of the FOD817 series, which is known for its reliability and efficiency in providing signal isolation between two isolated circuits.

Key Features

  • High Isolation Voltage: The FOD8173T boasts an impressive isolation voltage of 5000Vrms, which provides a high degree of protection against electrical noise and surges, ensuring stable performance even in harsh electrical environments.
  • Current Transfer Ratio (CTR): With a CTR range of 50% to 600% at an input current of 5mA, this optocoupler can maintain signal integrity across a variety of loads, making it versatile for different applications.
  • High Operating Temperature: The device can operate within a temperature range of -55°C to +110°C, making it suitable for industrial applications that may be exposed to extreme conditions.
  • Lead-Free and RoHS Compliant: The FOD8173T is designed with environmental considerations in mind, meeting the requirements for RoHS compliance and being free from lead and other hazardous substances.
  • Compact 4-Pin DIP Package: The small form factor of the DIP package allows for easy integration into a variety of circuit designs without taking up significant board space.

Applications

The FOD8173T is ideal for use in a range of applications, including but not limited to:

  • Microprocessor system interfaces
  • Power supply regulation and monitoring
  • Signal transmission between circuits of different potentials and impedances
  • Isolated line receivers
  • Computer peripheral interfaces
  • AC/DC input modules

With its robust design and high isolation capabilities, the ON Semiconductor FOD8173T is a reliable choice for designers looking to enhance the safety and performance of their electronic systems. Whether in industrial, telecommunications, or data communication applications, this optocoupler ensures signal integrity and electrical isolation that meets the demanding requirements of modern electronic devices.

You May Also Be Interested in

TT Electronics
OPTOISOLTR PUSH PULL
Need more? Email Us
TT Electronics
OPTOISO 15KV OPEN COLLECTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV PUSH PULL 8-SMD
Need more? Email Us
Broadcom Limited
15MM CTI600V OPTOCOUPLER (10MBD)
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV OPEN COLL 8-DIP GW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess