EN
  • EN
  • DE

TD1484A

Part No TD1484A
Manufacturer Techcode
Catalog Misc Products
Description 3.2A 23V Synchronous Rectified Step-Down Converte
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Techcode
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839992-TD1484A
Ultra Librarian 3D Model Ultra Librarian TD1484A CAD Model

Description

The TD1484A is a step-down switching regulator designed to deliver a stable output voltage from a higher input voltage. It is commonly used in various electronic devices and systems requiring efficient power conversion.

Applications:

  • Point-of-Load (POL) Regulation: Providing localized power for specific components in electronic circuits.
  • Battery Chargers: Regulating voltage and current for charging batteries in portable devices.
  • Distributed Power Systems: Efficiently converting voltage in distributed power architectures.
  • Consumer Electronics: Powering various components in TVs, set-top boxes, and other consumer devices.
  • Industrial Equipment: Supplying regulated power to control circuits and sensors.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, often from 4.5V to 32V.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Internal Current Limit: Provides protection against overcurrent conditions.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Soft-Start Function: Limits inrush current during startup.
  • Enable/Disable Control: Allows for easy power management.

Benefits:

  • Efficient Power Conversion: High efficiency minimizes power loss and heat generation.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Robust Protection: Overcurrent and thermal shutdown protection ensure reliable operation.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Improved System Reliability: Stable output voltage and protection features enhance system reliability.

Additional Details:

The TD1484A typically operates using a PWM (Pulse Width Modulation) control scheme to achieve efficient voltage regulation. The switching frequency is a key parameter that affects efficiency and component size. Detailed technical specifications, such as maximum output current, switching frequency, and operating temperature range, are available in the product datasheet.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
690+ $0.1675 $115.5750
1,075+ $0.1617 $173.8275
1,475+ $0.1571 $231.7225
1,910+ $0.1513 $288.9830
2,545+ $0.1363 $346.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess