Products specifications Report Issue?

Continuous Collector Current 100 mA
Element Configuration Single
Emitter Base Voltage (VEBO) 3 V
Frequency 700 MHz
Max Frequency 700 MHz
Max Operating Temperature 150 °C
Min Operating Temperature -65 °C
Number of Pins 4
Polarity NPN
Power Dissipation 580 mW
RoHS Non-Compliant
Win Source Part Number 1183199-NE85635
Categories Custom Parts
Manufacturer CEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE85635 CAD Model

Description

This NPN transistor is designed for use in various electronic applications that require a frequency of 700 MHz, a power dissipation of 580 mW, and a continuous collector current of 100 mA.

  • Frequency: 700 MHz
  • Power Dissipation: 580 mW
  • Continuous Collector Current: 100 mA

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPNX2 BRT Q1BSR47KOHM Q1BER22KOH / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount USV
Need more? Email Us
ECAD model for RN1709,LF
New Japan Radio
Lowest to $5.4365
ECAD model for NJM2902E
TT Electronics
1K OHM.125W .1% 25PPM
Need more? Email Us
ECAD model for PCF1206R-1K0BI
Panjit
Need more? Email Us
ECAD model for PJT7812_R2
Ricoh
Lowest to $0.6271
ECAD model for R5405L273KF-TR
ON Semiconductor
Lowest to $2.0115
ECAD model for NIS5135MN4TXG
Amphenol
Conn PC Board Terminal Block 15 Position 5mm 45° Angle Through Hole 7A
Need more? Email Us
ECAD model for NX15003000J0G
Sunon Fans
FAN AXIAL 60X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for PE60201B1-000U-A99
Taiyo Yuden
Need more? Email Us
ECAD model for RM04JTN223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention