EN
  • EN
  • DE

PE60201B1-000U-A99

Part No PE60201B1-000U-A99
Manufacturer Sunon Fans
Catalog DC Fans
Description FAN AXIAL 60X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 27.5 CFM (0.770m³/min) 2 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sunon Fans
Series MagLev® PE
Package Box
Voltage - Rated 12VDC
Dimension Square - 60mm L x 60mm H
Width 20.00mm
Air Flow 27.5 CFM (0.770m³/min)
Static Pressure 0.280 in H2O (69.7 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Auto Restart
Noise 39.0dB(A)
Power (Watts) 2.3 W
RPM 5000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CUR, TUV, UL
Weight 0.115 lb (52.16 g)
Current Rating (Amps) 0.192A
Voltage Range 6 ~ 13.8VDC
Material - Frame Polybutylene Terephthalate (PBT)
Material - Blade Polybutylene Terephthalate (PBT)
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number PE60201B1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names PE60201B1-000U-A99-ND,259-1747
Standard Package 1
Win Source Part Number 1123897-PE60201B1-000U-A99
Ultra Librarian 3D Model Ultra Librarian PE60201B1-000U-A99 CAD Model

Description

The Sunon Fans MagLev® PE series is a DC brushless fan with a voltage - rated of 12VDC and a power (watts) of 2.3 W.

  • Lifetime @ Temp.: 70000 Hrs @ 40°C
  • Weight: 0.115 lb (52.16 g)
  • Voltage Range: 6 ~ 13.8VDC
  • Width: 20.00mm
  • Air Flow: 27.5 CFM (0.770m³/min)
  • Static Pressure: 0.280 in H2O (69.7 Pa)
  • Bearing Type: Ball
  • Fan Type: Tubeaxial
  • Noise: 39.0dB(A)
  • RPM: 5000 RPM
  • Material - Frame and Blade: Polybutylene Terephthalate (PBT)
  • Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
  • Dimension: Square - 60mm L x 60mm H
  • Mfr: Sunon Fans

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 80X25MM 24VDC WIRE
Lowest to $26.9976
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Sunon Fans
DC Fan Ball Bearing 24V 0.122A 2.9W 5000RPM 27.5CFM 39dB Flange Mount / FAN AXIAL 60X20MM 24VDC WIRE
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess