The NIS5135MN4TXG is a state-of-the-art electronic fuse designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This electronic fuse is engineered to provide overcurrent protection for sensitive electronics, ensuring the safety and longevity of devices in various applications.
Key Features
- Current Rating: The device is capable of handling currents up to 3.1 A, making it suitable for a wide range of applications.
- Operating Voltage: It operates at a voltage range between 3.3 V and 18 V, allowing for flexibility in different circuit configurations.
- High Accuracy: The NIS5135MN4TXG offers precise overcurrent protection with a high level of accuracy, ensuring devices are safeguarded against unpredictable current spikes.
- Fast Response Time: With its quick response to overcurrent conditions, this electronic fuse minimizes the risk of damage to the circuit components it protects.
- Thermal Shutdown: It includes a thermal shutdown feature that activates when the device temperature exceeds safe operating limits, thereby preventing thermal runaway.
- Auto-Retry Function: After a fault condition, the device automatically attempts to reset itself, reducing downtime and maintenance efforts.
Applications
The NIS5135MN4TXG is ideal for use in various applications that require reliable overcurrent protection. It is commonly used in:
- Consumer electronics such as laptops, smartphones, and gaming consoles
- Industrial systems that require robust protection mechanisms
- Automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS)
- Telecommunication equipment where consistency and reliability are critical
Package and Quality
The NIS5135MN4TXG comes in a compact, surface-mount package designed for easy integration into various circuit designs. ON Semiconductor's commitment to quality ensures that each device meets rigorous standards for performance and reliability.
With its combination of features, the NIS5135MN4TXG from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient solution to protect their electronic systems from overcurrent events.