EN
  • EN
  • DE

PJT7812_R2

Part No PJT7812_R2
Manufacturer Panjit
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1132899-PJT7812_R2
Categories Custom Parts
Manufacturer Panjit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PJT7812_R2 CAD Model

Description

The PJT7812_R2 is a 1A High-Efficiency Step-Down Converter. It integrates a main switch and a synchronous rectifier for high efficiency. The device is suitable for portable electronics, battery-powered devices, and other applications where high efficiency and small size are essential.

Applications

  • Portable Electronics
  • Battery-Powered Devices
  • Power Banks
  • Wireless Chargers

Features

  • High Efficiency: Up to 95%
  • 1A Output Current
  • Input Voltage Range: 4.5V to 18V
  • Adjustable Output Voltage
  • Fixed Switching Frequency: 500kHz
  • Integrated Synchronous Rectifier
  • Overcurrent Protection
  • Overtemperature Protection
  • Short Circuit Protection
  • Available in a small SOT23-6 package

Benefits

  • High efficiency reduces power loss and extends battery life.
  • Small size and low component count enable compact designs.
  • Robust protection features ensure reliable operation.
  • Adjustable output voltage provides flexibility in various applications.

Additional Details

The PJT7812_R2 utilizes a constant frequency PWM control scheme for excellent stability and transient response. It also features internal compensation, which simplifies the design process and reduces the number of external components required. The device is available in a small SOT23-6 package, making it ideal for space-constrained applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
QSI
Need more? Email Us
New Japan Radio
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess