EN
  • EN
  • DE

MIC4451CT

Part No MIC4451CT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 12A-Peak Low-Side MOSFET Driver Bipolar/CMOS/DMOS Process | IC DRIVER MOSFET 12A HS TO-220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise / Fall Time 20ns, 24ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC4451
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222566-MIC4451CT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4451CT CAD Model

Description

Microchip Technology's MIC4451CT: High-Speed MOSFET Driver

The MIC4451CT is a robust and efficient MOSFET driver designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is specifically engineered to switch power MOSFETs and IGBTs with speed and precision, making it an ideal choice for a wide range of applications including but not limited to switching power supplies, motor control, and high-speed line drivers.

The MIC4451CT is a member of Microchip's MIC4451 series and comes in a TO-220-5 package. It boasts an impressive peak output current of 12A, which is suitable for driving large-capacity MOSFETs that require high current to switch on and off rapidly. The device operates with a supply voltage ranging from 4.5V to 18V, which provides designers with the flexibility to use it in various circuit configurations and ensures compatibility with standard logic levels.

One of the standout features of the MIC4451CT is its low propagation delay, typically 40ns, which minimizes transition times and reduces power losses during switching. This high-speed operation is paired with matched rise and fall times to ensure that the MOSFETs are driven efficiently, reducing the risk of cross-conduction and improving overall system performance.

The MIC4451CT is also equipped with robust protection features. It includes an under-voltage lockout (UVLO) function that ensures the driver operates only when the supply voltage is within an acceptable range, thus protecting the device and the MOSFETs from damage due to insufficient voltage. Additionally, its latch-up immunity exceeds 500mA on all pins, providing further reliability and robustness in harsh environments.

For ease of integration, the MIC4451CT is TTL and CMOS compatible, allowing it to interface seamlessly with a variety of logic devices. Its totem-pole output stage is designed to source and sink high peak currents without degradation, ensuring reliable operation over time.

In summary, the MIC4451CT from Microchip Technology is a high-performance MOSFET driver that combines speed, efficiency, and reliability. Its advanced features make it a versatile choice for designers looking to improve their high-power switching applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess