EN
  • EN
  • DE

R5405L273KF-TR

Part No R5405L273KF-TR
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134584-R5405L273KF-TR
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5405L273KF-TR CAD Model

Description

The R5405L273KF-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This functionality is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components in various applications.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage brownout conditions.
  • Power Supply Monitoring: Monitors power supply voltage and provides an alert when the voltage falls outside the specified range.
  • Battery Monitoring: Monitors battery voltage in portable devices to prevent deep discharge.
  • System Voltage Supervision: Provides overall voltage supervision for electronic systems.
  • Memory Protection: Can be used to protect data stored in memory during voltage fluctuations.

Features

  • Precise Voltage Detection: Accurately detects voltage levels with high precision.
  • Low Power Consumption: Minimizes power dissipation for extended battery life.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.
  • Open Drain Output: Provides a flexible output configuration for interfacing with other circuits.
  • Small Package: Compact design allows for use in space-constrained applications.

Benefits

  • Reliable System Operation: Ensures that the microcontroller or other sensitive components operate within their specified voltage range.
  • Data Protection: Prevents data corruption during voltage fluctuations.
  • Extended Battery Life: Low power consumption allows for longer operation in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Enhanced System Stability: Built-in hysteresis prevents false triggering due to noise.

Additional Details

The R5405L273KF-TR has a specific detection voltage (2.7V as indicated by "27" in the part number), and the "3" likely indicates a sub-version or tolerance of that voltage. The "KF" likely designates a specific package type, and the "-TR" suffix usually indicates that the component is supplied on tape and reel for automated assembly. Key specifications include the detection voltage accuracy, supply voltage range, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. This voltage detector provides a simple and effective solution for voltage monitoring and reset generation in various electronic systems.

You May Also Be Interested in

NANYA
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5599 $58.7895
255+ $0.4595 $117.1725
390+ $0.4451 $173.5890
540+ $0.4307 $232.5780
695+ $0.4164 $289.3980
930+ $0.3733 $347.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess