EN
  • EN
  • DE
Part No 8610
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RT-1.25 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 1/4 Wire Terminal
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Lamps - Incandescents, Neons
Manufacturer JKL Components Corp.
Packaging Box
Type Incandescent
Color Clear
Voltage Rating 6.3V
Lens Style Round with Domed Top
Lens Size RT-1 1/4
Lead Style Wire Terminal
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Other Part Number 8610JK
Standard Package 100
Win Source Part Number 1331765-8610
Ultra Librarian 3D Model Ultra Librarian 8610 CAD Model

Description

The JKL Components Corp. 1331765-8610 is a clear incandescent lamp with a voltage rating of 6.3V.

  • Voltage: 6.3V
  • Packaging: box
  • Standard Package: 100
  • Lead Style: wire terminal
  • Lens Style: round with a domed top
  • Lens Size: RT-1 1/4
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8539.29.3060
  • Other Part Number: 8610JK
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Honeywell
LAMP INCAND RT-1.75 WEDGE 28V
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S GREEN 24V
Need more? Email Us
261
CEC Industries
Box of 10 TL-1 1/2 2.5V .35A Len
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us
CEC Industries
Box of 10 T1 3/4 28V .024A SC Mi
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAND RT-3.25 MIN BAYO 28V
Need more? Email Us
862
CEC Industries
T3 1/4 12V 37.5W PGJ13 HALOGEN
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess