EN
  • EN
  • DE
Part No 11
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RT-1.75 WEDGE 2.5V / Incandescent Lamp Clear 2.5V Round with Domed Top RT-1 3/4 Wedge
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Lamps - Incandescents, Neons
Manufacturer JKL Components Corp.
Packaging Box
Product Status Obsolete
Type Incandescent
Color Clear
Voltage Rating 2.5V
MSCP (Mean Spherical Candle Power) 0.2
Lens Style Round with Domed Top
Lens Size RT-1 3/4
Lead Style Wedge
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Other Part Number 11JK
Standard Package 100
Win Source Part Number 1330524-11
Ultra Librarian 3D Model Ultra Librarian 11 CAD Model

Description

The 1330524-11 from JKL Components Corp is an incandescent lamp manufactured by JKL Components Corp that is used in electronic devices as a light source.

  • Voltage Rating: 2.5V
  • MSCP: 0.2
  • Color: Clear
  • Lens Style: Round with domed top
  • Packaging: Box
  • Standard Package: 100
  • Lens Size: RT-1 3/4

You May Also Be Interested in

99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
891
CEC Industries
T3 12V 8W G4 Bi-Pin HALOGEN
Need more? Email Us
E74
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 14V
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
755
Visual Communications Company - VCC
LAMP INCAN RT-3.25 MIN BAYO 6.3V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAN T-3.25 MIN BAYO 37.5V
Need more? Email Us
916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess