EN
  • EN
  • DE
Part No 2112
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Lamps - Incandescents, Neons
Manufacturer JKL Components Corp.
Packaging Box
Product Status Obsolete
Type Incandescent
Color Clear
Voltage Rating 6.3V
MSCP (Mean Spherical Candle Power) 0.55
Lens Style Round with Domed Top
Lens Size RT-1 3/4
Lead Style Wire Terminal
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8539.29.3060
Other Part Number 2112JK
Standard Package 100
Win Source Part Number 1331696-2112
Ultra Librarian 3D Model Ultra Librarian 2112 CAD Model

Description

The 1331696-2112 is an incandescent lamp from JKL Components Corp.

  • Color: Clear
  • Voltage Rating: 6.3V
  • Package: Box
  • Standard Package: 100 units
  • Terminal Lead Style: Wire
  • Lens Style: Round, Domed Top
  • Lens Size: RT-1 3/4
  • MSCP: 0.55
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
755
Visual Communications Company - VCC
LAMP INCAN RT-3.25 MIN BAYO 6.3V
Need more? Email Us
891
CEC Industries
T3 12V 8W G4 Bi-Pin HALOGEN
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S GREEN 24V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 DBL BAYO 120V
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAN T-3.25 MIN BAYO 37.5V
Need more? Email Us
CEC Industries
Box of 10 T1 3/4 28V .024A SC Mi
Need more? Email Us
Advanced Micro Lites
T1 3/4 MIDGET FLANGED
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S RED 24V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess