Products specifications Report Issue?

Category Optoelectronics>Incandescent, Neon Lamps
Mfr CEC Industries
Series -
Package Bulk
Voltage Rating 12V
MSCP (Mean Spherical Candle Power) 17
Lead Style Bayonet - Single Contact
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8539.29.2500
Standard Package 1 pcs
Win Source Part Number 1381168-7533
Ultra Librarian 3D Model Ultra Librarian 7533 CAD Model

Description

The 1381168-7533 is an optoelectronic component manufactured by CEC Industries.

  • Component Type: Incandescent Neon Lamp
  • Voltage Rating: 12V
  • Lead Style: Bayonet - Single Contact
  • MSCP: 17
  • Package Type: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • HTSUS Code: 8539.29.2500
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 2.5V
Need more? Email Us
ECAD model for 2169
Advanced Micro Lites
T-2 SLIDE BASED
Need more? Email Us
ECAD model for 12ESB
E17
CEC Industries
Box of 10 T1 1/2 WEDGE 28V .065A
Need more? Email Us
ECAD model for E17
CEC Industries
Box of 10 12V 3W 8X28MM SV7 2.4C
Need more? Email Us
ECAD model for 6428
6MB
Advanced Micro Lites
T2-1/2 Miniature Bayonet
Need more? Email Us
ECAD model for 6MB
306
CEC Industries
Box of 10 S-8 D.C. BA15d 28V .51
Need more? Email Us
ECAD model for 306
74
Visual Communications Company - VCC
LAMP INCAND RT-1.75 WEDGE 14V
Need more? Email Us
ECAD model for 74
265
CEC Industries
Box of 10 G-3 1/2 BA9s 28V .08A
Need more? Email Us
ECAD model for 265
682
Advanced Micro Lites
T-1 MIDGET FLANGED LAMP
Need more? Email Us
ECAD model for 682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention