EN
  • EN
  • DE

CN5860LP-600BG1521-NSP-Y

Part No CN5860LP-600BG1521-NSP-Y
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Octeon Multi-core MIPS64 Network Services Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1052815-CN5860LP-600BG1521-NSP-Y
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5860LP-600BG1521-NSP-Y CAD Model

Description

The CN5860LP-600BG1521-NSP-Y is a multi-core processor from Cavium Networks, likely part of their Octeon Plus family of processors. These processors are designed for high-performance networking, security, and storage applications. They integrate multiple cores, hardware accelerators, and high-speed I/O interfaces.

Applications

  • Network Security: Firewalls, intrusion detection/prevention systems (IDS/IPS), VPN gateways.
  • Wireless Infrastructure: Wireless LAN controllers, access points, and base stations.
  • Storage Networking: Network-attached storage (NAS) devices, storage controllers, and data center storage solutions.
  • Routers and Switches: High-performance routers and switches for enterprise and data center networks.
  • Cloud Computing: Servers and networking infrastructure for cloud-based services.

Features

  • Multi-Core Architecture: Multiple processing cores for parallel processing of network traffic and security tasks.
  • Hardware Acceleration: Dedicated hardware engines for encryption/decryption, packet processing, and other performance-critical functions.
  • High-Speed I/O: Supports Gigabit Ethernet, PCI Express, and other high-bandwidth interfaces.
  • Security Features: Hardware-based security features like cryptographic acceleration and secure boot.
  • Low Power Consumption: Optimized for energy efficiency to minimize operating costs and environmental impact.

Benefits

  • High Performance: Superior performance for demanding networking and security workloads.
  • Scalability: Performance can be scaled by adding more processors or cores.
  • Enhanced Security: Protects network infrastructure and data from threats with integrated security features.
  • Reduced Latency: Minimizes latency for real-time applications like voice and video.
  • Lower Total Cost of Ownership: Reduces operating costs through energy efficiency and simplified management.

Additional Details

The CN5860LP-600BG1521-NSP-Y likely operates at a clock speed of 600 MHz. 'LP' likely signifies a low-power variant. The 'BG1521' suggests a BGA (Ball Grid Array) package with 1521 pins. 'NSP' and 'Y' may indicate specific configuration options. Designed to offload computationally intensive tasks from the CPU cores to specialized hardware engines, maximizing system efficiency. Detailed specifications regarding core count, memory interface, and power consumption can be located within Cavium's datasheets.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Microchip Technology
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess