EN
  • EN
  • DE

ADM1811-10AKS-REEL

Part No ADM1811-10AKS-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC MONITOR RESET 4.35V SC-70-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.35V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1014533-ADM1811-10AKS-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1811-10AKS-REEL CAD Model

Description

Product Overview: ADM1811-10AKS-REEL

Manufacturer: Analog Devices Inc.

The ADM1811-10AKS-REEL is a versatile and reliable microprocessor supervisory circuit that provides excellent circuit reliability and low power consumption. This component is designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs).

Key Features

  • Reset Output: The ADM1811-10AKS-REEL features an active low reset output, which ensures that the connected microprocessor or digital system resets in a predictable manner whenever necessary.
  • Voltage Monitor: This device monitors the supply voltage and maintains a reset output until the system voltage exceeds the reset threshold level, ensuring stable operation during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: Designed for energy-efficient applications, this supervisory circuit operates with very low power consumption, making it ideal for battery-powered devices.
  • High Accuracy: With high accuracy in monitoring voltage thresholds, the ADM1811-10AKS-REEL provides reliable performance and prevents system errors due to unexpected voltage dips or surges.
  • Compact Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, accommodating various operating environments.

Applications

The ADM1811-10AKS-REEL is ideal for use in a wide range of applications including:

  • Portable devices
  • Microprocessor/DSP monitoring
  • Industrial controllers
  • Embedded systems
  • Data storage systems

Product Details

The device is supplied in a reel format, which facilitates automated assembly and is suitable for high-volume production environments. The -REEL suffix indicates that the product is provided on a reel, typically used in surface-mount technology (SMT) manufacturing processes. With Analog Devices Inc.'s reputation for quality and performance, the ADM1811-10AKS-REEL is a reliable choice for system designers and engineers looking to enhance the stability and robustness of their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess