EN
  • EN
  • DE

CSI24C16P

Part No CSI24C16P
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053444-CSI24C16P
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSI24C16P CAD Model

Description

The CSI24C16P is a 16Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It's designed for low-power, non-volatile data storage in a wide range of applications. This EEPROM utilizes a 2-wire serial interface, making it simple to integrate into microcontrollers and other digital systems. The device ensures reliable data retention and endurance, which are critical in various industrial and consumer electronic products.

Applications:

  • Consumer electronics: TV set-top boxes, DVD players, and audio equipment.
  • Industrial control systems: Programmable logic controllers (PLCs), data loggers, and sensor interfaces.
  • Automotive electronics: Car radios, engine control units (ECUs), and instrument clusters.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and implantable devices.
  • Smart cards: Memory cards, identification cards, and security modules.

Features:

  • 16Kb (2048 x 8) EEPROM
  • 2-wire serial interface (I2C compatible)
  • Low-voltage operation (typically 1.8V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability: Data retention > 100 years, Endurance > 1 million write cycles
  • Available in multiple packages: PDIP, SOIC, TSSOP

Benefits:

  • Non-volatile memory: Data is retained even when power is removed.
  • Easy integration: The 2-wire serial interface simplifies hardware and software design.
  • Low power consumption: Suitable for battery-powered applications.
  • High reliability: Ensures data integrity over a long lifespan.
  • Small package size: Saves board space in compact designs.
  • Cost-effective: Provides a reliable and affordable non-volatile memory solution.

Additional Details:

The CSI24C16P supports page write operations, allowing multiple bytes to be written in a single operation, thus improving write throughput. The device also features a write protect pin, which can be used to prevent accidental overwriting of the memory contents. It is available in various temperature ranges to suit different application environments. The operating voltage range typically spans from 1.8V to 5.5V allowing for great flexibility. It's widely used due to its industry standard I2C interface making it compatible with a vast range of microcontrollers and systems. Careful attention should be paid to the pull-up resistor values on the I2C lines for optimal performance at the desired operating voltage and speed.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Lowest to $0.0393
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7822 $62.1686
30+ $3.9239 $117.7170
46+ $3.8013 $174.8598
63+ $3.6787 $231.7581
82+ $3.5560 $291.5920
109+ $3.1882 $347.5138
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess