EN
  • EN
  • DE

CAT5221YI-25

Part No CAT5221YI-25
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description Dual Digitally Programmable Potentiometer (DPP™) with 64 Taps and I2C Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159099-CAT5221YI-25
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5221YI-25 CAD Model

Description

The CAT5221YI-25 is a dual, 64-tap, digitally controlled potentiometer (DCP) manufactured by Catalyst Semiconductor. The '-25' likely denotes a specific resistance value or tolerance. This device allows for precise electronic adjustment of resistance, replacing mechanical potentiometers in many applications. It uses an I2C interface for communication. It is an END-OF-LIFE product.

Applications

  • Volume control: Electronically adjusting the volume in audio equipment.
  • Brightness control: Adjusting the brightness of displays and lighting systems.
  • Offset adjustment: Calibrating sensors and signal conditioning circuits.
  • Gain control: Adjusting the gain of amplifiers and filters.
  • Resistance trimming: Precision resistance adjustment in various electronic circuits.

Features

  • Dual digitally controlled potentiometers: Contains two independent DCPs in a single package.
  • 64 taps: Provides 64 discrete resistance settings for each potentiometer.
  • I2C interface: Allows for easy control of resistance values via I2C communication.
  • Non-volatile memory: Stores the wiper position, retaining the setting even when power is removed.
  • Wide resistance range: Offers a wide range of resistance values (specific value depends on the part number).
  • Low power consumption: Minimizes power consumption in both active and standby modes.

Benefits

  • Precise resistance adjustment: Allows for accurate and repeatable adjustment of resistance values.
  • Electronic control: Enables remote and automated control of resistance settings.
  • Easy to use: Simple I2C interface simplifies system design and control.
  • Reliable operation: Non-volatile memory ensures that settings are retained.
  • Compact size: Small package options allow for use in space-constrained applications.
  • Cost-effective: Offers a cost-effective solution for electronic resistance adjustment.

Additional Details

The CAT5221YI-25's I2C interface consists of a serial data line (SDA) and a serial clock line (SCL). The device supports both standard (100 kHz) and fast (400 kHz) I2C communication modes. The wiper position of each potentiometer is stored in non-volatile memory, ensuring that the setting is retained even when power is removed. The device is available in various package options, including SOIC and TSSOP. Given its END-OF-LIFE status, consider newer digital potentiometer ICs with similar I2C control and resistance ranges for new designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1598 $81.4794
6+ $22.2846 $133.7076
9+ $21.5881 $194.2929
12+ $20.8916 $250.6992
15+ $20.1952 $302.9280
20+ $18.1069 $362.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess