EN
  • EN
  • DE

PCA9847PWJ

Part No PCA9847PWJ
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 8CH 24TSSOP / 8-channel ultra-low voltage, Fm+ I2C-bus multiplexer with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) 0.8V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811754-PCA9847PWJ
Ultra Librarian 3D Model Ultra Librarian PCA9847PWJ CAD Model

Description

Product Overview: NXP PCA9847PWJ

The NXP PCA9847PWJ is a sophisticated, high-performance 4-channel I²C-bus switch with reset. This integrated circuit (IC) is designed to provide seamless communication and connectivity within complex systems requiring multiple I²C devices. With the PCA9847PWJ, users can expand their I²C-bus capacity to interface with a higher number of peripherals or overcome bus capacitance limits.

Key Features

  • Channel Number: This IC features four bidirectional translating switches that can be independently controlled via the I²C-bus interface, allowing for flexible connection configurations.
  • High-Speed Interface: It supports fast-mode (up to 400 kHz) and high-speed mode (up to 3.4 MHz) I²C-bus protocols, ensuring compatibility with a wide range of I²C devices and systems.
  • Voltage Translation: The PCA9847PWJ can translate between different voltage levels on the upstream and downstream sides, making it suitable for multi-voltage systems.
  • Reset Function: An integrated hardware reset feature allows the device to be reset through a low pulse on the RESET input, simplifying system management and recovery.

Applications

This IC is particularly useful in environments where multiple I²C devices are in operation, such as server motherboards, networking equipment, and consumer electronics. Its ability to resolve bus contention and provide additional fan-out for I²C-bus signals extends its utility to a broad range of applications.

Package and Quality

The PCA9847PWJ is offered in a TSSOP20 package, ensuring a compact footprint for space-constrained applications. NXP's commitment to quality means this product is manufactured to the highest standards, providing reliable performance in demanding conditions.

Ordering Information

For ordering, the part number PCA9847PWJ is used, and it is typically available in tube or reel packaging. Detailed specifications, datasheets, and additional resources can be found on the NXP website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3515 $50.2725
37+ $2.7500 $101.7500
57+ $2.6640 $151.8480
78+ $2.5781 $201.0918
101+ $2.4922 $251.7122
135+ $2.2343 $301.6305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess