EN
  • EN
  • DE

MEC5055-LZY

Part No MEC5055-LZY
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227907-MEC5055-LZY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEC5055-LZY CAD Model

Description

MEC5055-LZY Microcontroller

The MEC5055-LZY is a highly integrated, advanced microcontroller produced by Microchip Technology, a leader in the semiconductor industry. This device is designed to cater to the increasing demands of modern embedded systems, offering a blend of performance, power efficiency, and a rich set of features.

Key Features:

  • Robust Processing Core: At the heart of the MEC5055-LZY is a powerful processing core that ensures swift and efficient data handling, making it ideal for complex computations and control tasks.
  • Low Power Consumption: This microcontroller is optimized for low power operation, which makes it suitable for battery-powered applications where energy efficiency is crucial.
  • Enhanced Connectivity: With integrated support for various communication protocols, the MEC5055-LZY ensures seamless connectivity with other devices and systems, facilitating data transfer and system integration.
  • Advanced Security Features: Security is a paramount concern in today's connected world. The MEC5055-LZY comes with built-in security features that protect against unauthorized access and ensure data integrity.
  • Flexible Memory Options: The device is equipped with ample memory resources, including both flash and RAM, to accommodate a wide range of applications and data storage requirements.

Applications:

The MEC5055-LZY microcontroller is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints
  • Medical Devices

With its robust feature set and Microchip Technology's commitment to quality, the MEC5055-LZY is an excellent choice for designers and engineers looking to develop high-performance, secure, and power-efficient embedded systems.

You May Also Be Interested in

ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $1.3456
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8514 $73.7028
4+ $30.2367 $120.9468
6+ $29.2920 $175.7520
9+ $28.3472 $255.1248
11+ $27.4024 $301.4264
15+ $24.5680 $368.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess