EN
  • EN
  • DE

PCA9849PWJ

Part No PCA9849PWJ
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 2 X 4:1 16TSSOP / Multiplexer 2 x 4:1 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Voltage - Supply 0.8V ~ 3.6V, 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9849
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9849PW,118,568-12880-6,568-12880-2,568-12880-1,935306832118
Standard Package 2,500
Win Source Part Number 1084259-PCA9849PWJ
Ultra Librarian 3D Model Ultra Librarian PCA9849PWJ CAD Model

Description

Product Overview: NXP PCA9849PWJ

The NXP PCA9849PWJ is a highly versatile, 8-bit I/O expander with an I²C-bus interface designed to provide a seamless solution for expanding input/output operations in microcontroller-based systems. This integrated circuit allows a single microcontroller to communicate with multiple I/Os via a two-wire bidirectional bus, saving valuable GPIO pins for other functions and significantly simplifying board design and layout.

Key Features

  • I²C-bus Interface: The PCA9849PWJ operates as an I²C slave and is compatible with both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) I²C protocols, making it suitable for a wide range of applications.
  • 8-bit Remote I/O Ports: Each I/O port can be configured as an input or output, allowing for flexible adaptation to specific requirements, whether it's for driving LEDs, reading button states, or interfacing with other digital devices.
  • Interrupt Output: An interrupt output pin is provided to signal the microcontroller when an input state has changed, enabling efficient monitoring without the need for constant polling.
  • Power Supply: The device can be powered from a wide range of voltages (2.3 V to 5.5 V), making it suitable for both 3.3 V and 5 V systems.
  • High Drive Capability: Outputs can sink or source up to 25 mA, allowing direct drive of LEDs or other low-power devices.
  • Software Reset: The PCA9849PWJ includes a software reset feature that allows the device to be reset through the I²C-bus, simplifying software control and management.

Applications

The PCA9849PWJ is ideal for a broad spectrum of applications, including:

  • Server motherboards
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Embedded systems

Package Information

The device is offered in a TSSOP20 package, providing a compact footprint that is conducive to space-constrained applications. Its surface-mount package allows for efficient assembly and integration into a wide range of electronic products.

For engineers and designers seeking to expand their microcontroller's I/O capabilities while maintaining a high level of integration and efficiency, the NXP PCA9849PWJ presents a reliable and cost-effective solution.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess