EN
  • EN
  • DE

ALTAIR04-900TR

Part No ALTAIR04-900TR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology Up to 166kHz 16-SO
Manufacturer STMicroelectronics
Package Reel - TR
Supply Voltage 11.5V ~ 23V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name ALTAIR04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10851-2, 497-10851-1, ALTAIR04900TR, -497-10851-1, -497-10851-2, 497-10851-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860899-ALTAIR04-900TR
Ultra Librarian 3D Model Ultra Librarian ALTAIR04-900TR CAD Model

Description

The ALTAIR04-900TR from STMicroelectronics is a state-of-the-art power switch designed for high-efficiency applications. This advanced component is part of the Off-line SMPS (Switched-Mode Power Supply) series, specifically engineered to address the demanding requirements of modern power supply units. The ALTAIR04-900TR is a versatile solution that integrates a 900 V rugged power MOSFET with a quasi-resonant PWM controller, making it an ideal choice for a wide range of power conversion applications.

With its quasi-resonant operation, the ALTAIR04-900TR ensures reduced electromagnetic interference (EMI) and improved efficiency, particularly beneficial for applications where power efficiency and low noise are critical. The device is capable of handling a wide input voltage range, which makes it suitable for use in regions with unstable mains voltage or in products that are marketed globally.

The built-in MOSFET of the ALTAIR04-900TR is tailored for robustness, providing high voltage capability and reliability. This feature is crucial for protecting the circuit against surges and spikes common in AC mains, ensuring a longer lifespan for the power supply and the end product. Additionally, the device's integrated protections, such as overvoltage, overload, and thermal shutdown, contribute to the overall safety and durability of the power supply design.

The compact footprint of the ALTAIR04-900TR makes it an excellent choice for space-constrained applications. It is available in a through-hole package, which is widely preferred for its ease of handling and assembly in various types of printed circuit boards (PCBs). The ALTAIR04-900TR is also characterized by its excellent power density, which is a key factor for designers looking to minimize the size of their power supplies without compromising performance.

In summary, the ALTAIR04-900TR from STMicroelectronics is a high-performance power switch that combines energy efficiency, reliability, and compact design. It is an optimal component for designers seeking to create advanced power solutions in consumer electronics, lighting systems, and industrial equipment.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8824 $61.7680
160+ $0.7241 $115.8560
250+ $0.7015 $175.3750
345+ $0.6788 $234.1860
440+ $0.6563 $288.7720
590+ $0.5884 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,570 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess