EN
  • EN
  • DE

MEC1300-NU-TR

Part No MEC1300-NU-TR
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 227892-MEC1300-NU-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MEC1300-NU-TR CAD Model

Description

The MEC1300-NU-TR is a cutting-edge, highly integrated power management and embedded controller designed by Microchip Technology. This sophisticated component is engineered to cater to the demanding requirements of modern computing systems, offering a versatile solution for power sequencing, input/output (I/O) control, system health monitoring, and embedded control tasks.

Key Features

  • Advanced Power Management: The MEC1300-NU-TR is equipped with an array of power management features that ensure efficient operation of the host system. It provides multiple voltage rails and power states to optimize power consumption across various operational modes.
  • Embedded Controller: At its core, the MEC1300-NU-TR boasts a high-performance 32-bit microcontroller, enabling it to handle complex embedded control tasks with ease and agility.
  • Flexible I/O Interface: The device offers a comprehensive range of I/O interfaces, including SPI, I²C, and UART, which provide seamless connectivity and communication with other system components.
  • High-Reliability Design: Microchip Technology's commitment to quality is evident in the MEC1300-NU-TR, which is designed to meet stringent reliability standards, ensuring stable and dependable performance across its lifespan.
  • Programmability: The component is highly programmable, allowing system designers to tailor its functionality to specific application needs, enhancing system customization and flexibility.

Applications

The MEC1300-NU-TR is ideal for a wide range of applications, particularly in computing environments that require sophisticated power management and control. It is commonly used in notebooks, desktops, servers, and embedded systems, where it contributes to energy efficiency, system stability, and enhanced user experiences.

Package and Availability

The MEC1300-NU-TR comes in a convenient tape and reel packaging, facilitating automated assembly processes for high-volume production. As a testament to Microchip Technology's support for long lifecycle products, the MEC1300-NU-TR is readily available, ensuring a stable supply for ongoing and future projects.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $0.9506
EliteMT
Lowest to $3.4246
Coilcraft
Lowest to $1.5451
STMicroelectronics
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5193 $59.8281
40+ $2.8875 $115.5000
62+ $2.7974 $173.4388
86+ $2.7073 $232.8278
111+ $2.6172 $290.5092
148+ $2.3458 $347.1784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess