EN
  • EN
  • DE

EKHE421ELL820MUN3S

Part No EKHE421ELL820MUN3S
Manufacturer United Chemi-Con
Catalog Capacitors
Description CAP ALUM 82UF 20% 420V RADIAL TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Chemi-Con
Series KHE
Packaging Bulk
Part Status Active
Capacitance 82 μF
Tolerance ±20%
Voltage - Rated 420 V
Lifetime @ Temp. 2000 Hrs @ 105°C
Operating Temperature -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 625 mA @ 120 Hz
Ripple Current @ High Frequency 1.125 A @ 100 kHz
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.571" Dia (14.50mm)
Height - Seated (Max) 1.319" (33.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian EKHE421ELL820MUN3S CAD Model

You May Also Be Interested in

Draloric
CAP FILM 0.047UF 10% 630VDC RAD
Lowest to $0.2181
Wch
R102 COMMERCIAL
Need more? Email Us
Vishay
CONFORMAL COATED TANTALUM CAP
Lowest to $7.5750
Venkel
CAP CER 1000PF 3KV X7R 1808
Need more? Email Us
AVX Corporation
CAP CER 1UF 100V X7R 0805
Lowest to $0.1172
Kemet
CAP CER 10UF 50V X5R 1210
Need more? Email Us
Panasonic
CAP ALUM POLY 680UF 20% 16V SMD
Lowest to $1.9090
Vishay
RESIN-MOLDED, RADIAL-LEAD SOLID
Need more? Email Us
Kemet
CAP CER 10PF 10V C0G/NP0 0402
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess