Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series MKT468
Packaging Bulk
Part Status Active
Capacitance 0.47 μF
Tolerance ±10%
Voltage Rating - AC 220V
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Operating Temperature -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 0.689" L x 0.331" W (17.50mm x 8.40mm)
Height - Seated (Max) 0.807" (20.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications General Purpose
Ultra Librarian 3D Model Ultra Librarian BFC246828474 CAD Model

You May Also Be Interested in

Murata Electronics North America
CAP CER 47PF 25V C0G/NP0 0201
Lowest to $0.0095
ECAD model for GRM0335C1E470JA01J
Panasonic
CAP FILM 0.047UF 2% 16VDC 1206
Need more? Email Us
ECAD model for ECH-U1C473GX5
Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
United Chemi-Con
CAP ALUM 330UF 20% 35V RADIAL TH
Lowest to $0.1648
ECAD model for EKZH350ELL331MJC5S
United Chemi-Con
CAP ALUM 22UF 20% 25V SMD
Need more? Email Us
ECAD model for EMVA250ARA220ME55G
Murata Electronics North America
CAP CER 10UF 4V X7T 0402
Lowest to $0.0946
ECAD model for GRM155D70G106ME18D
Panasonic
CAP ALUM 220UF 20% 50V SMD
Lowest to $0.4752
ECAD model for EEE-FK1H221GP
Samsung
CAP CER 100PF 50V C0G/NP0 0603
Lowest to $0.0092
ECAD model for CL10C101JB81PNC
Panasonic
CAP ALUM 10UF 20% 16V SMD
Lowest to $0.1248
ECAD model for EEE-1CA100SR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3893 $50.1753
52+ $1.9604 $101.9408
79+ $1.8992 $150.0368
109+ $1.8379 $200.3311
141+ $1.7766 $250.5006
189+ $1.5929 $301.0581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 750 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention