EN
  • EN
  • DE

CM16C550PE

Part No CM16C550PE
Manufacturer California Micro Devices Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973088-CM16C550PE
Categories OEM Parts(C-E)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM16C550PE CAD Model

Description

The CM16C550PE is a universal asynchronous receiver/transmitter (UART) with enhanced features designed for high-performance serial communication. Manufactured by California Micro Devices Corp, this UART offers a range of functionalities suitable for various embedded systems and computer applications. It is designed to interface with microprocessors and microcontrollers, providing a reliable and efficient means of transmitting and receiving serial data.

Applications:

  • Serial ports for computers and peripherals
  • Embedded systems requiring serial communication
  • Data acquisition systems
  • Industrial control systems
  • Modems and other communication devices

Features:

  • Single-channel UART
  • Data rates up to 1.5 Mbps
  • 16-byte transmit and receive FIFOs
  • Programmable serial-interface characteristics: 5, 6, 7, or 8-bit characters; odd, even, or no parity; 1 or 2 stop bits
  • Automatic hardware/software flow control
  • Interrupt generation
  • On-chip oscillator (optional)
  • Low power operation

Benefits:

  • High-speed data transfer: Supports data rates up to 1.5 Mbps, enabling fast and efficient serial communication.
  • Flexible configuration: Allows for programmable serial-interface characteristics, accommodating a variety of communication standards and protocols.
  • Reduced CPU overhead: 16-byte transmit and receive FIFOs minimize CPU intervention, improving system performance.
  • Reliable data transmission: Hardware and software flow control mechanisms ensure reliable data transfer, even in noisy environments.
  • Power efficiency: Low power operation makes it suitable for battery-powered and energy-sensitive applications.

Additional Details:

The CM16C550PE operates with a supply voltage typically in the range of 3.3V to 5V, making it compatible with a wide range of digital systems. It is often available in a variety of package options, including PLCC and QFP, to accommodate different board layouts and assembly processes. The device's interrupt generation capabilities allow for efficient handling of serial communication events, further reducing the load on the host processor. The inclusion of automatic flow control features, such as RTS/CTS and XON/XOFF, ensures that data transmission occurs without errors due to buffer overflows.

The device is often used in legacy communication systems where a standard serial port interface is required. Its robust feature set and reliable performance make it a suitable choice for both new designs and replacements in existing systems. By leveraging the CM16C550PE, developers can integrate serial communication capabilities into their products with minimal effort and high confidence.

You May Also Be Interested in

Kemet
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess