EN
  • EN
  • DE

TBU-CA040-300-WH

Part No TBU-CA040-300-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU-CA Series - TBU® High-Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Voltage - Clamping 400V
Technology Internal Switch
Number of Circuits 1
Applications General
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 200V
Win Source Part Number 1264355-TBU-CA040-300-WH
Manufacturer Homepage www.bourns.com
Family Name TBU-CA
Introduction Date July 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBU-CA040-300-WH CAD Model

Description

The Bourns Inc. TBU-CA040-300-WH is a TBU product that is supplied in a reel - TR packaging.

  • Mounting: Surface Mount
  • Package Size: SMD 6.50mm x 4.00mm
  • Applications: General
  • Voltage Working: 200V
  • Voltage Clamping: 400V
  • Category: Circuit Protection
  • ECCN: EAR99
  • Supply and Demand: Balanced
  • Estimated Use Until: 2024

You May Also Be Interested in

Bourns Inc.
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5193

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 668 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess