EN
  • EN
  • DE

MAX17000AETG+TC00

Part No MAX17000AETG+TC00
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWM CTLR DDR/DDR2/DDR3 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Quick-PWM
Packaging Reel - TR
Applications Memory, DDR2/DDR3 Regulator
Operating Supply Current 2mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 702011-MAX17000AETG+TC00
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX17000A
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX17000AETG+TC00 CAD Model

Description

MAX17000AETG+TC00 by Maxim Integrated

The MAX17000AETG+TC00 is a high-performance, precision, mixed-signal integrated circuit from Maxim Integrated designed to address the needs of complex power supply systems. As a versatile device, it is commonly utilized in applications such as computing, consumer electronics, and industrial control systems, where efficient power management is crucial. Maxim Integrated is renowned for its commitment to reliability and innovation, and the MAX17000AETG+TC00 is a testament to this legacy.

Key Features:

  • High Accuracy: The device boasts exceptional accuracy in voltage regulation, ensuring that the connected components receive a stable and precise power supply, which is critical for sensitive electronic systems.
  • Flexibility: With multiple programmable functions, the MAX17000AETG+TC00 offers designers the flexibility to tailor its operation to meet specific application requirements, enhancing the overall design's adaptability.
  • Power Efficiency: Maxim Integrated's focus on power-efficient solutions is evident in this product, which is engineered to minimize power loss and improve overall system efficiency, leading to energy savings and extended battery life in portable applications.
  • Thermal Management: The device includes features for thermal protection, ensuring that it operates within safe temperature ranges, thus safeguarding the system from potential thermal-related issues.
  • Compact Form Factor: Enclosed in a thin QFN package, the MAX17000AETG+TC00 is designed for space-constrained applications, offering a compact power management solution without compromising on performance.

Applications:

The versatility of the MAX17000AETG+TC00 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Servers and Networking Equipment
  • Industrial Control Systems
  • Portable Electronics

As a product of Maxim Integrated, the MAX17000AETG+TC00 is backed by a company with a strong reputation for quality and customer support. Whether you are designing a sophisticated server system or a compact consumer gadget, this integrated circuit will provide the reliable power management solution that your project demands.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess