EN
  • EN
  • DE
Part No 6002
Manufacturer Keystone Electronics
Catalog Banana and Tip Connectors
Description CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Banana and Tip Connectors>Jacks, Plugs
Mfr Keystone Electronics
Series -
Package Bulk
Type Tip Plug
Gender Male
Plug/Mating Plug Diameter Standard Tip
Mounting Type Free Hanging (In-Line)
Termination Solderless
Insulation Mating End Insulated
Features -
Color Black
Wire Gauge 16 AWG
Contact Finish Nickel
Contact Material Brass
Body Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating 100°C
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1380966-6002
Ultra Librarian 3D Model Ultra Librarian 6002 CAD Model

Description

The 1380966-6002 is a male tip plug connector designed for use in electrical applications.

  • Termination: Solderless
  • Contact Finish: Nickel
  • Wire Gauge: 16 AWG
  • Gender: Male
  • Material: Polyamide (PA66) and nylon 6/6
  • Mating End: Insulated
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: Up to 100°C
  • Manufacturer: Keystone Electronics
  • Suitable for: Various electrical applications

You May Also Be Interested in

Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG MINI SLDR RED
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
Keystone Electronics
Tip Plug Connector Standard Tip Solder Green
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA PLUG SOLDERLESS RED
Lowest to $2.6195
Cinch Connectivity Solutions
CONN TIP JACK SOLDER BLACK
Lowest to $3.3325
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX RED
Lowest to $0.2241

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess