Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 330069-SN0807052DR
Ultra Librarian 3D Model Ultra Librarian SN0807052DR CAD Model

Description

Product SN0807052DR is a high-quality integrated circuit (IC) from the renowned manufacturer, Texas Instruments.

  • Series: SN series
  • Feature: Reducing power consumption
  • Versatility: Wide variety of applications
  • Integration: Easy integration into existing systems
  • Package: Compact, surface-mount package
  • Safety: Built-in protection mechanisms

You May Also Be Interested in

Omron
ZW PEN HD 10MM 0.3M CBL
Need more? Email Us
ECAD model for ZW-SP5010 0.3M
Omron
GEO PWM DIRECT DIGITAL DRIVE
Need more? Email Us
ECAD model for GPL0121000
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
Omron
2M CAB WITH M TO F 12P HIROSE
Need more? Email Us
ECAD model for 12W-02
Omron
COVERGLASS BRACKET RELEASER
Need more? Email Us
ECAD model for MX-9032
Omron
CONN TRM BLCK 3.5MM 2P SCREW
Need more? Email Us
ECAD model for 09229-000L
Omron
EE MODE KEY
Need more? Email Us
ECAD model for MX-9230
SST Sensing Ltd
OXYGEN PROBE KIT STEEL M16 THREA
Need more? Email Us
ECAD model for M-EGA-D0-050-A300C
Omron
HEATER BURNOUT 4 I/O PNP
Need more? Email Us
ECAD model for NX-HB3201

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention