Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 9 Weeks
Features Dip Switch SPST Position Through Hole, Right Angle Slide (Standard) Actuator 100mA 5VDC
Manufacturer C&K Components
Series BD
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Part Number *BD10AV, CKN3019, 2266-BD10AV
Quantity per package 18
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863907-BD10AV
Ultra Librarian 3D Model Ultra Librarian BD10AV CAD Model

Description

The C&K Components BD10AV is a dip switch SPST position through-hole, right angle slide (standard) actuator switch with a switch current rating of 100mA and a voltage rating of 5VDC.

  • Series: BD
  • Popularity: Medium
  • Package Type: Tube
  • Quantity per Package: 18
  • Mounting Type: Through-hole, right angle
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • HTSUS: 8536.50.9065

You May Also Be Interested in

Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $11.4090
ECAD model for 416131160806
TE Connectivity
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for 1825008-2
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.8319
ECAD model for CS-4-12YTA
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
Omron
SW ROTARY DIP BCD COMP 100MA 28V
Need more? Email Us
ECAD model for A6A-10C
C&K Components
SWITCH ROTARY DIP BCD 0.40VA 20V
Need more? Email Us
ECAD model for CRD10RM0SB
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.7528
ECAD model for 219-4LPST
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $3.9568
ECAD model for A6T-2104
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention