Products specifications Report Issue?

Manufacturer Panasonic Electric Works
Packaging Tray
Coil Type Non Latching
Coil Current 13.3mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 5ms
Release Time 5ms
Features Sealed - Flux Protection
Mounting Style SMD
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 85°C
Contact Material Gold Plating
Coil Power 320mW
Coil Resistance 1.8 kOhms
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810932-ARN10A24
Ultra Librarian 3D Model Ultra Librarian ARN10A24 CAD Model

Description

The Panasonic Electric Works component is a sealed, flux-protected, gull-wing style surface mount device with a SPDT (1 Form C) contact form.

  • Contact Form: SPDT (1 Form C)
  • Contact Material: Gold Plating
  • Coil Resistance: 1.8 kOhms
  • Coil Voltage: 24VDC
  • Coil Current: 13.3mA
  • Must Operate Voltage: 18 VDC
  • Must Release Voltage: 2.4 VDC
  • Operating Temperature Range: -40°C ~ 85°C
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $11.4362
ECAD model for 1462052-3
Coto Technology
Reed Relays | RELAY RF SPST 500MA 5V
Lowest to $15.7815
ECAD model for 2904-05-421
Omron
RELAY RF DPDT 1A 3V /
Need more? Email Us
ECAD model for G6K-2F-RF DC3
Coto Technology
Lowest to $9.1024
ECAD model for 9402-05-20
TE Connectivity
RELAY RF SPDT 2A 3V
Lowest to $24.7013
ECAD model for 1-1462051-1
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $5.4179
ECAD model for ARE13A4H
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $38.4091
ECAD model for ARS14Y4H
Omron
RELAY RF DPDT 1A 12V
Lowest to $78.6915
ECAD model for G6K-2F-RF-T DC12
Panasonic
RELAY RF DPDT 1A 4.5V
Lowest to $26.1457
ECAD model for ARA220A4H

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0527 $82.1054
3+ $33.6843 $101.0529
5+ $32.6316 $163.1580
7+ $31.5790 $221.0530
9+ $30.5264 $274.7376
11+ $27.3685 $301.0535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention