EN
  • EN
  • DE

ATMEGA4809-PF

Part No ATMEGA4809-PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA4809
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368682-ATMEGA4809-PF
Ultra Librarian 3D Model Ultra Librarian ATMEGA4809-PF CAD Model

Description

Product Overview: ATMEGA4809-PF

The ATMEGA4809-PF is a versatile and powerful microcontroller from Microchip Technology, designed to offer a balance between performance and power efficiency. This microcontroller is a member of Microchip's tinyAVR® 0-series, which is recognized for its ease of use and flexibility in various applications, including industrial control systems, automotive, and IoT devices.

Featuring an advanced RISC architecture, the ATMEGA4809-PF operates at a maximum frequency of 20MHz, ensuring swift processing capabilities for complex tasks. With 48KB of in-system self-programmable flash memory, 6KB SRAM, and 256B EEPROM, it provides ample space for your application code and data storage needs. The device also supports QTouch® library for capacitive touch sensing, making it an excellent choice for user interface applications.

The microcontroller boasts a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with an internal voltage reference, a Digital-to-Analog Converter (DAC) for analog output, multiple communication interfaces like SPI, I2C, and USART, which facilitate seamless integration with other components in a system. Additionally, its five 16-bit Timer/Counters with PWM channels make it ideal for precise control in motor control applications.

The ATMEGA4809-PF is designed with robust security features, including a CRC generator and a Random Number Generator (RNG) to ensure data integrity and security for your applications. Moreover, its picoPower® technology enables ultra-low power consumption, which is crucial for battery-operated and portable devices, extending their operational lifespan.

This microcontroller comes in a 40-pin TQFP package, which makes it suitable for space-constrained applications while still providing enough I/O lines for interfacing with other components. The ATMEGA4809-PF is also supported by Atmel START, a web-based tool that helps in the configuration of microcontrollers, and Atmel Studio, an Integrated Development Environment (IDE) for code development and debugging, making it accessible to both professionals and hobbyists.

Overall, the ATMEGA4809-PF is a robust and reliable choice for designers looking to create sophisticated and efficient systems in a compact form factor.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8004 $52.2036
22+ $4.7593 $104.7046
33+ $4.6106 $152.1498
45+ $4.4618 $200.7810
58+ $4.3131 $250.1598
78+ $3.8669 $301.6182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess