Products specifications Report Issue?

Manufacturer C&D Technologies
Win Source Part Number 1279340-VKA50LS05
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VKA50LS05 CAD Model

Description

The VKA50LS05 is a DC-DC converter module manufactured by C&D Technologies (now Murata Power Solutions). This module is designed to provide a regulated 5V output from a wide input voltage range. It is commonly used in various industrial and telecommunications applications.

Applications:

  • Telecommunications Equipment: Powering network devices, routers, and switches.
  • Industrial Automation: Supplying power to sensors, controllers, and other industrial equipment.
  • Embedded Systems: Providing a stable power supply for embedded microprocessors and peripherals.
  • Battery-Powered Devices: Converting battery voltage to a regulated 5V for electronic circuits.
  • Transportation Systems: Powering electronic components in vehicles, trains, and aircraft.

Features:

  • Wide Input Voltage Range: Accepts a wide range of DC input voltages.
  • Regulated 5V Output: Provides a stable and regulated 5V DC output.
  • High Efficiency: Operates with high efficiency, minimizing power loss.
  • Isolation: Offers isolation between the input and output circuits.
  • Overvoltage Protection: Includes overvoltage protection to prevent damage from excessive voltage.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage from excessive current.
  • Short Circuit Protection: Protects the module from damage due to short circuits.

Benefits:

  • Stable Power Supply: Provides a reliable and consistent 5V output.
  • Efficient Operation: High efficiency reduces heat generation and energy consumption.
  • Protection Features: Built-in protection features enhance reliability and prevent damage.
  • Simplified Integration: Easy to integrate into various electronic systems.
  • Wide Application Range: Suitable for a diverse range of applications.

Additional Details:

The VKA50LS05 is typically available in a compact, encapsulated package. It is designed to be mounted on a PCB or chassis. The module operates over a specified temperature range (e.g., -40°C to +85°C). It has specific input voltage ranges and output current ratings (e.g., 0 to 10A). The isolation voltage is also specified, indicating the level of electrical isolation between the input and output. It's crucial to consult the datasheet for specific electrical characteristics, such as ripple and noise, transient response, and temperature derating curves. The device's MTBF (Mean Time Between Failures) is often specified, giving an indication of its expected reliability. Proper heat sinking and thermal management may be required depending on the operating conditions and output load. This helps to ensure the longevity and performance of the converter module. It may include remote on/off control capabilities.

You May Also Be Interested in

Frontier Electronics.
6A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
Need more? Email Us
ECAD model for SS66
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Stanson Technology
STN6303 is the dual N-Channel enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Lowest to $0.1243
ECAD model for STN6303
Cree Inc.
XLamp XT-E High-Voltage White LEDs | LED XLAMP COOL WHITE 5000K 2SMD
Lowest to $16.1493
ECAD model for XTEHVW-Q0-0000-00000LDE3
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1016
Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
Toshiba Semiconductor and Storage
QUAD 2-INPUT NOR GATE
Need more? Email Us
ECAD model for TC74HCT02AF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention