The SWPA4012S2R2MT is a shielded power inductor manufactured by Sunlord. It is designed for use in a variety of DC-DC converter applications, providing efficient power conversion and filtering capabilities. Its compact size and shielded construction make it suitable for applications where space is limited and electromagnetic interference (EMI) needs to be minimized.
Applications:
- DC-DC converters
- Power supplies
- Portable devices
- LED lighting
- Buck, boost, and buck-boost regulators
Features:
- Shielded construction for low EMI
- Compact size (4.0 x 4.0 x 1.2 mm)
- High current handling capability
- Low DC resistance (DCR)
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduced EMI improves overall system performance and reliability.
- Small footprint allows for higher density designs and miniaturization.
- Efficient power conversion minimizes energy loss and heat generation.
- Reliable operation in harsh environments due to wide operating temperature range.
- Compliant with environmental regulations.
Additional Details:
The SWPA4012S2R2MT has an inductance value of 2.2µH with a tolerance of ±20%. It features a saturation current (Isat) of approximately 1.2A and a rated current (Irms) of around 1.1A. The low DC resistance (DCR) of this inductor contributes to its high efficiency. The shielding is achieved through a ferrite core construction, effectively containing the magnetic field and reducing radiated emissions. It is typically surface mountable. The part number reflects the physical dimensions and inductance value, with the 'S' indicating shielded construction and 'MT' often denoting tape and reel packaging for automated assembly.