The PEX8717-CA80BC G is a PCIe Gen3 switch manufactured by Broadcom Limited. This switch is designed to provide high-performance connectivity and fan-out capabilities for PCIe devices. It is commonly used in servers, workstations, and other high-performance computing platforms to expand the number of available PCIe slots and improve system performance.
Applications:
- Servers: Expanding PCIe connectivity for GPUs, network cards, and storage devices.
- Workstations: Providing additional PCIe slots for high-performance graphics cards and other peripherals.
- Storage Systems: Connecting multiple storage devices with high-bandwidth PCIe interfaces.
- Networking Equipment: Enabling high-speed data transfer in network switches and routers.
- High-Performance Computing (HPC): Interconnecting multiple GPUs and accelerators in HPC clusters.
Features:
- PCIe Gen3 Support: Supports the PCIe Gen3 standard for high-speed data transfer.
- 16 Lanes: Provides 16 PCIe lanes for flexible connectivity options.
- Non-Blocking Architecture: Ensures high throughput and low latency.
- Advanced Error Handling: Includes error detection and correction mechanisms.
- Hot-Plug Support: Allows for hot-plugging of PCIe devices for easy maintenance.
Benefits:
- Increased Bandwidth: PCIe Gen3 support provides high bandwidth for demanding applications.
- Improved Scalability: Expands the number of available PCIe slots for increased scalability.
- Reduced Latency: Non-blocking architecture minimizes latency for improved performance.
- Enhanced Reliability: Error handling features enhance system reliability and data integrity.
- Simplified Management: Hot-plug support simplifies maintenance and upgrades.
Additional Details:
The PEX8717-CA80BC G typically operates on a standard power supply voltage and requires appropriate cooling to maintain optimal performance. The specific power requirements and thermal characteristics are detailed in the manufacturer's datasheet. The package is designed for surface mount technology, enabling efficient assembly on PCBs. It is essential to refer to the official datasheet for comprehensive specifications, including lane configuration options, power consumption figures, and operating temperature range, to ensure proper integration and reliable operation in the intended application. This PCIe switch is commonly used in high-performance servers and workstations to provide enhanced connectivity and performance.