EN
  • EN
  • DE

SN74ALVCH374DGVR

Part No SN74ALVCH374DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20TVSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TFSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-TVSOP
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Base Product Number 74ALVCH374
Other Names 74ALVCH374DGVRE4,74ALVCH374DGVRG4,74ALVCH374DGVRG4,296-29073-1,2156-SN74ALVCH374DGVR,296-29073-2,-74ALVCH374DGVRE4R,-74ALVCH374DGVRE4,296-29073-6,TEXTISSN74ALVCH374DGVR,74ALVCH374DGVRE4,SN74ALVCH374DGVR,-74ALVCH374DGVRG4R,-SN74ALVCH374DGVRR,-296-29073-1,-74ALVCH374DGVRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258611-SN74ALVCH374DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374DGVR CAD Model

Description

Product Overview: SN74ALVCH374DGVR

The SN74ALVCH374DGVR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments (TI). This device is part of the advanced low-voltage CMOS (ALVC) family, which is known for its low power consumption and high-speed operation. The SN74ALVCH374DGVR is specifically engineered to address the needs of high-speed memory buffering and data storage in a wide range of digital applications.

Each flip-flop in the SN74ALVCH374DGVR has a 3-state output, which includes eight D-type flip-flops with a common clock (CLK) and output-enable (OE) inputs. The device operates over a 2.3 V to 3.6 V VCC range, making it compatible with other low-voltage logic families. This feature allows for easy integration into modern low-power systems without the need for level translation.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast propagation delay time, which is crucial for high-speed applications.
  • Supply Voltage Range: 2.3 V to 3.6 V
  • Operating Temperature: -40°C to +85°C, suitable for industrial applications.
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-20

The SN74ALVCH374DGVR is packaged in a thin, very-small-outline package (TVSOP), which is ideal for space-constrained applications. The device also offers a balanced output drive, which helps in reducing line noise in mixed-signal environments. With its latch-up performance exceeding 250 mA per JESD 17, the SN74ALVCH374DGVR is designed to withstand harsh operating conditions, ensuring reliability and stability in your circuit designs.

Whether you're working on data storage, communication systems, or any application that requires precise edge-triggered data capture, the SN74ALVCH374DGVR from Texas Instruments provides the performance and reliability you need to realize your design goals.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess