EN
  • EN
  • DE

PEX8606-BA50BC G

Part No PEX8606-BA50BC G
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description PCI Express Switch 6Lanes 6 Port 2-CH 196-Pin BGA / IC PCI EXPRESS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Status Active
Applications PCI Express
Number of Channels 6
Features Configurable
Case / Package 196-PBGA (15x15)
Win Source Part Number 1087649-PEX8606-BA50BC G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 630
Family Name PEX8606-BA50BC G
Introduction Date March 09, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PEX8606-BA50BC G CAD Model

Description

The PEX8606-BA50BC G is a PCIe switch manufactured by Broadcom Limited. It provides a flexible and high-performance solution for expanding PCIe connectivity in various embedded systems and server applications. This switch allows multiple devices to share a single PCIe root port, enabling increased I/O capacity and improved system performance.

Applications

  • Embedded Systems
  • Servers
  • Storage Systems
  • Networking Equipment
  • Industrial Automation

Features

  • 6-lane PCIe Switch
  • 5-port configuration
  • PCIe Gen2 (5.0 GT/s) support
  • Integrated SerDes
  • Advanced Error Reporting
  • Hot-Plug Support
  • Low Power Consumption
  • RoHS compliant

Benefits

  • Expanded PCIe Connectivity
  • Improved System Performance
  • Increased I/O Capacity
  • Flexible Port Configuration
  • Enhanced Reliability

Additional Details

The PEX8606-BA50BC G PCIe switch offers a 6-lane configuration with 5 ports, providing ample connectivity for various devices. It supports PCIe Gen2, enabling high-speed data transfer rates of up to 5.0 GT/s. The integrated SerDes reduces the number of external components required and simplifies the design. The advanced error reporting features facilitate troubleshooting and improve system reliability. Hot-plug support allows devices to be added or removed without interrupting system operation. Its low power consumption minimizes heat dissipation and reduces overall system power requirements. This PCIe switch is ideal for applications where flexible and high-performance PCIe connectivity is required.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8461 $71.5383
5+ $22.3077 $111.5385
7+ $21.5385 $150.7695
10+ $20.0000 $200.0000
13+ $19.2308 $250.0004
17+ $18.4615 $313.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess