EN
  • EN
  • DE

15-24-4449

Part No 15-24-4449
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description Headers & Wire Housings 4P MALE VERT HDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Headers
Type Power
Number of Positions 4 Position
Pitch 5.08 mm (0.2 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series 8981
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Current Rating 6.5 A
Housing Material Nylon
Voltage Rating 250 VAC
Brand Molex
Contact Material Tin
Flammability Rating UL 94 V-0
Housing Color Natural
Product Type Headers & Wire Housings
Standard Pack Qty 4000
Subcategory Headers & Wire Housings
Ultra Librarian 3D Model Ultra Librarian 15-24-4449 CAD Model

You May Also Be Interested in

Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings BOX HDR 3 PIN
Lowest to $0.8357
JST Sales America Inc.
Headers & Wire Housings Not Available at Mouser
Lowest to $0.0331
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4CKT 3.5MM W TO B C KT 3.5MM W TO B CONN
Lowest to $0.4473
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to $2.0302
Molex, LLC
Headers & Wire Housings VERTICAL HDR 6P
Lowest to $0.1180
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 4 Crcts Tin Plating BL
Lowest to $0.2359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess