EN
  • EN
  • DE

P5CC012XV/S1A2534J

Part No P5CC012XV/S1A2534J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XV/S1A2534J / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346517-P5CC012XV/S1A2534J
Ultra Librarian 3D Model Ultra Librarian P5CC012XV/S1A2534J CAD Model

Description

The NXP P5CC012XV/S1A2534J is a cutting-edge integrated circuit designed for high-security applications. This product is part of NXP's renowned SmartMX family, which is widely recognized for its exceptional security features and performance in smart card and secure element applications. The P5CC012XV/S1A2534J is specifically engineered to meet the stringent requirements of sectors such as banking, e-government, and mobile transactions, where security and data integrity are paramount.

Key Features

  • Secure Microcontroller: Built with a powerful and secure microcontroller core, the P5CC012XV/S1A2534J provides robust protection against a wide array of attacks, including physical tampering and logical intrusions.
  • Advanced Cryptography: The device supports a comprehensive suite of cryptographic algorithms, including AES, DES, 3DES, and RSA, ensuring secure data encryption and decryption for sensitive information handling.
  • High Memory Capacity: Equipped with substantial memory, the P5CC012XV/S1A2534J offers ample space for complex applications and secure data storage, facilitating multifunctional card deployments.
  • Durability: Designed to withstand harsh conditions, this product guarantees a long lifespan even in demanding environments, making it a reliable choice for various applications.
  • Compliance: The P5CC012XV/S1A2534J complies with global industry standards, including Common Criteria EAL6+ certification, which attests to its high level of security and trustworthiness.

Applications

The versatility of the NXP P5CC012XV/S1A2534J makes it an ideal component for a range of applications. It is particularly suited for:

  • Banking cards with advanced security features
  • Electronic passports and government ID cards
  • Secure access control systems
  • Mobile payment solutions and SIM cards
  • Transportation and loyalty cards with secure elements

In summary, the NXP P5CC012XV/S1A2534J is a robust and versatile integrated circuit that offers top-tier security for sensitive and critical applications. Its advanced features and compliance with high-security standards make it a trustworthy and essential component for any system requiring secure data processing and storage.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess