EN
  • EN
  • DE

PEX8532-BC25BI

Part No PEX8532-BC25BI
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description PCI EXPRESS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Status Active
Applications PCIe
Number of Channels 8
Win Source Part Number 130150-PEX8532-BC25BI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8532-BC25BI CAD Model

Description

The Broadcom PEX8532-BC25BI is a PCIe Gen2 switch providing 32 lanes, designed for high-performance connectivity in a variety of applications. This switch enables flexible configurations and high-bandwidth data transfer, making it suitable for demanding environments.

Applications

  • Server Platforms: Expands PCIe capabilities in servers, supporting multiple GPUs, network interface cards, and storage controllers.
  • Storage Systems: Enables high-speed data transfer in storage arrays and JBOD enclosures.
  • Industrial Automation: Facilitates high-bandwidth communication between components in industrial control systems.
  • Networking Equipment: Enhances port density and bandwidth in network interface cards (NICs) and other networking devices.
  • Embedded Systems: Provides PCIe connectivity in high-performance embedded applications.

Features

  • 32 PCIe Gen2 Lanes: Delivers significant bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Ensures data integrity and system stability through robust error detection and correction mechanisms.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without system downtime.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Supports various port configurations to adapt to different application requirements.

Benefits

  • Improved System Performance: High-speed PCIe connectivity enhances overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe resources in existing systems.
  • Increased Reliability: Advanced error handling features ensure data integrity and prevent system failures.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8532-BC25BI typically comes in a BGA (Ball Grid Array) package for surface mount soldering. It supports PCIe features such as advanced error reporting and virtual channels. Refer to the Broadcom PEX8532 datasheet for comprehensive technical specifications.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess