EN
  • EN
  • DE

PEX8114-BA13BESG

Part No PEX8114-BA13BESG
Manufacturer Broadcom Limited
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Broadcom Limited
Win Source Part Number 347034-PEX8114-BA13BESG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8114-BA13BESG CAD Model

Description

The PEX8114-BA13BESG is a PCIe-to-PCI/PCI-X bridge from Broadcom, designed to enable seamless connectivity between newer PCIe-based systems and legacy PCI/PCI-X devices. This bridge facilitates the integration of older peripherals and expansion cards into modern computing environments, extending the lifespan and usability of existing hardware investments. It is a crucial component in applications where compatibility with legacy systems is paramount.

Applications

  • Industrial PCs: Integrating legacy data acquisition cards.
  • Embedded Systems: Supporting existing PCI-based peripherals.
  • Test and Measurement Equipment: Connecting older instruments to modern interfaces.
  • Medical Devices: Maintaining compatibility with certified PCI/PCI-X cards.
  • Server Systems: Supporting older I/O devices.

Features

  • PCI Express to PCI/PCI-X Bridge: Converts PCIe signals to PCI/PCI-X.
  • Supports 32-bit and 64-bit PCI/PCI-X: Offers broad compatibility.
  • Transparent Bridging: Allows devices on either side of the bridge to communicate as if they were directly connected.
  • Advanced Error Reporting: Provides detailed error information for debugging.
  • Hot-Plug Support: Enables insertion and removal of PCI/PCI-X cards without system shutdown.
  • DMA Support: Direct Memory Access allows high speed data transfer between devices without CPU intervention.

Benefits

  • Extends Legacy Device Lifespan: Allows continued use of PCI/PCI-X devices in newer systems.
  • Reduces System Upgrade Costs: Avoids the need to replace all peripherals when upgrading the host system.
  • Simplifies System Integration: Provides a straightforward solution for connecting different bus architectures.
  • Improves System Performance: Enables high-speed data transfer between PCIe and PCI/PCI-X devices.
  • Enhances System Reliability: Advanced error reporting and hot-plug support minimize downtime.

Additional Details

The PEX8114-BA13BESG operates as a transparent bridge, meaning that devices connected to the PCI/PCI-X bus can communicate with the PCIe host system as if they were directly connected to the PCIe bus. This simplifies software development and reduces the need for custom drivers. It supports DMA (Direct Memory Access), allowing high-speed data transfers between devices without CPU intervention. The device also features advanced error reporting capabilities, which provide detailed information about any errors that occur during operation, facilitating debugging and troubleshooting. The component typically comes in a BGA (Ball Grid Array) package for surface mounting on a PCB.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess