EN
  • EN
  • DE

UFZ24NL-TA3-T

Part No UFZ24NL-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 28A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276970-UFZ24NL-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFZ24NL-TA3-T CAD Model

Description

The UFZ24NL-TA3-T is an N-Channel enhancement mode power MOSFET from Unisonic Technologies Co., Ltd. (UTC). It is designed for high-efficiency switching applications and features low gate charge and on-resistance, which contribute to reduced power losses and improved performance. It's commonly employed in DC-DC converters, power management circuits, and motor control systems.

Applications:

  • DC-DC Converters
  • Power Management in various electronic devices
  • Motor Control Systems
  • LED Lighting
  • Synchronous Rectification

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low Gate Charge
  • Low On-Resistance: RDS(on) = 0.011Ω (typical) at VGS = 10V
  • 20V Drain-Source Voltage (VDS)
  • ±12V Gate-Source Voltage (VGS)
  • Fast Switching Speed
  • RoHS Compliant
  • Package: TO-252

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge contributes to faster switching speeds and reduced switching losses.
  • Improved Thermal Performance: Effective heat dissipation helps maintain stable operation at high power levels.
  • Enhanced System Reliability: Robust design ensures stable and reliable operation in demanding applications.
  • Compact Design: The TO-252 package allows for space-saving designs while maintaining excellent thermal characteristics.

Additional Details:

The UFZ24NL-TA3-T offers optimized performance for switching applications requiring high efficiency and reliability. Its low gate charge reduces the drive requirements, simplifying the design of gate drive circuits. The MOSFET is designed to provide a balance between conduction and switching losses, making it suitable for a wide range of power electronics applications.

Technical Specifications:

  • VDS (Drain-Source Voltage): 20V
  • VGS (Gate-Source Voltage): ±12V
  • ID (Continuous Drain Current): 24A
  • RDS(on) (On-Resistance): 0.011Ω at VGS = 10V
  • Operating Temperature: -55°C to +150°C
  • Package: TO-252

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,887 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess