EN
  • EN
  • DE
  • IT

HLMA-PL00-N0011

Part No HLMA-PL00-N0011
Manufacturer Broadcom Limited
Catalog LED Indication - Discrete
Description LED AMBER CLEAR SMD  /  Amber 590nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Broadcom Limited
Package Tape & Reel (TR)
Color Amber
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 75mcd
Lens Style Round with Flat Top
Lens Size 1.78mm Dia
Voltage - Forward (Vf) (Typ) 1.9V
Current - Test 20mA
Viewing Angle 125°
Mounting SMD (SMT)
Wavelength - Dominant 590nm
Wavelength - Peak 592nm
Package / Case 2-SMD, Gull Wing
Dimension 1.99mm L x 2.21mm W
Height (Max) 2.44mm
Base Product Number HLMA-PL00
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,500
Win Source Part Number 1156563-HLMA-PL00-N0011
Ultra Librarian 3D Model Ultra Librarian HLMA-PL00-N0011 CAD Model

Description

The Broadcom Limited HLMA-PL00-N0011 is an LED indication product with a dominant wavelength of 590nm and a peak wavelength of 592nm.

  • Wavelength: dominant 590nm, peak 592nm
  • Viewing Angle: 125°
  • Millicandela Rating: 75mcd
  • Voltage Rating: 1.9V
  • Current Rating: 20mA
  • Package: 2-SMD, Gull Wing
  • Dimension: 1.99mm L x 2.21mm W
  • Package Quantity: 1,500 units
  • ECCN: EAR99
  • HTSUS: 8541.41.0000
  • MSL Level: 2A (4 Weeks)
  • REACH: REACH Unaffected

You May Also Be Interested in

Everlight Electronics Co Ltd
LED WHITE DIFFUSED 2SMD / LED Uni-Color White 2-Pin T/R
Lowest to $4.0761
Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Stanley Electric Co
LED YELLOW DIFFUSED 0603 SMD
Lowest to $0.3764
Stanley Electric Co
LED YELLOW CLEAR 1206 SMD
Lowest to $0.2473
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $2.1021

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess