EN
  • EN
  • DE
  • IT

EVB-EMC1043

Part No EVB-EMC1043
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR EMC1043 / TEMP SENSOR BOARD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Sensor Type Temperature
Sensing Range -64°C ~ 191°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Operating Supply Voltage 3 V ~ 3.6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part EMC1043
Win Source Part Number 773776-EVB-EMC1043
Popularity Medium
Supply and Demand Status Balance
Family Name EVB-EMC1043
Introduction Date November 12, 2004
Ultra Librarian 3D Model Ultra Librarian EVB-EMC1043 CAD Model

Description

EVB-EMC1043 Evaluation Board by Microchip Technology

The EVB-EMC1043 is a robust evaluation platform designed by Microchip Technology, specifically tailored for testing and experimenting with the EMC1043, a high-performance, low-cost, System Management Bus (SMBus) temperature sensor. This versatile evaluation board is an essential tool for engineers and developers looking to integrate temperature sensing capabilities into their designs with precision and reliability.

The EMC1043 is a standout in Microchip's temperature sensor lineup, offering features such as resistance error correction, beta compensation, and automatic diode-type detection. These features ensure accurate temperature readings and compatibility with various diode-connected transistors. The sensor is capable of monitoring up to three temperature zones: one external and two internal, enabling comprehensive thermal management of system components.

Featuring a user-friendly interface, the EVB-EMC1043 allows for easy access to all the functions of the EMC1043 sensor. The evaluation board includes configuration jumpers and test points, which simplify the process of setting up experiments and measurements. Additionally, the board is designed with a USB interface that connects to a PC, facilitating the use of Microchip's proprietary software for data logging, graphing, and fine-tuning of sensor parameters.

The EVB-EMC1043 is an invaluable asset for developing applications that require precise thermal monitoring, such as computer motherboards, servers, and other embedded systems. Its compact design and comprehensive feature set make it an excellent choice for both prototyping and educational purposes, providing insights into thermal dynamics and sensor calibration.

In conclusion, the EVB-EMC1043 from Microchip Technology is a top-tier evaluation board that offers unparalleled ease of use and access to advanced temperature sensing technology. Whether it's for industrial, commercial, or educational applications, the EVB-EMC1043 is an essential component in the toolkit of any developer working with thermal management.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess