EN
  • EN
  • DE

ADIS16260/PCBZ

Part No ADIS16260/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR ADIS16260 / ADIS16260 iMEMS®, iSensor™ Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Manufacturer Analog Devices Inc.
Packaging Box
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±80°/sec, ±160°/sec, ±320°/sec
Sensitivity ±0.2%
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16260
Base Product Number ADIS16260
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 7A994
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1336509-ADIS16260/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16260/PCBZ CAD Model

Description

ADIS16260/PCBZ Gyroscope Sensor Board from Analog Devices Inc.

The ADIS16260/PCBZ from Analog Devices Inc. is a high-performance, digital gyroscope sensing platform that offers precise angular rate sensing in a compact, easy-to-integrate package. This product is designed to cater to a wide array of applications requiring reliable and accurate rotational sensing, such as industrial instrumentation, platform stabilization, navigation, and robotics.

Key Features:

  • High Precision: The ADIS16260/PCBZ provides accurate angular rate data, thanks to its high-resolution 14-bit sensor and factory calibration for sensitivity, bias, and alignment, ensuring high performance across the sensor's full range.
  • Digital Output: With its digital I2C-compatible SPI interface, the device allows for straightforward integration into existing systems, providing easy access to measurement data without the need for complex analog-to-digital conversions.
  • Wide Measurement Range: The gyroscope operates over a broad angular rate range, making it suitable for a variety of dynamic environments and applications.
  • Programmable Features: Users can customize several parameters, such as sample rate, digital filtering, and power management settings, to optimize performance for specific application requirements.
  • Single-Supply Operation: The device operates on a single 3.3V supply, simplifying power supply design and reducing power consumption for battery-powered applications.
  • Robust and Durable: Enclosed in a compact, robust package, the ADIS16260/PCBZ is designed to withstand harsh environmental conditions, making it ideal for industrial and outdoor applications.

Applications:

The versatile nature of the ADIS16260/PCBZ makes it suitable for a wide range of applications, including:

  • Vehicle stability control
  • Platform stabilization and alignment
  • Navigation and control systems
  • Robotics and unmanned vehicles
  • Industrial equipment monitoring

Overall, the ADIS16260/PCBZ is a reliable, high-performance solution for those in need of a compact, precise, and easy-to-use gyroscope sensor. Its combination of features ensures that it can meet the demands of the most challenging applications, while its digital interface simplifies system design and integration.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL363Z
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7414/15
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess