Products specifications Report Issue?

Category Resistors - Through Hole Resistors
Mfr TE Connectivity Passive Product
Series C, CGS
Package Tape & Box (TB)
Resistance 1.5 kOhms
Tolerance ±5%
Power (Watts) 7W
Composition Wirewound
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case Axial
Supplier Device Package Axial
Size / Dimension 0.335" Dia x 0.866" L (8.50mm x 22.00mm)
Number of Terminations 2
Standard Package 250
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1351334-C71K5JT
Ultra Librarian 3D Model Ultra Librarian C71K5JT CAD Model

Description

The 1351334-C71K5JT resistor is a wirewound composition resistor with a resistance of 1.5 kOhms and a power rating of 7W.

  • Resistance: 1.5 kOhms
  • Power Rating: 7W
  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Package: Axial
  • Configuration: Tape and Box (TB)
  • Size / Dimension: 0.335 inches in diameter and 0.866 inches in length
  • Operating Temperature: -55°C to 200°C
  • Application: Through Hole Resistor

You May Also Be Interested in

Vishay
RES 250 OHM 8W 0.01% TO220-4
Need more? Email Us
ECAD model for Y0926250R000T0L
Vishay
RES 1.00K OHM 1/2W .1% AXIAL
Need more? Email Us
ECAD model for CMF551K0000BHEK
Stackpole Electronics Inc.
RES 43.2K OHM 1% 1/8W AXIAL / 43.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Safety Metal Film
Need more? Email Us
ECAD model for RNF18FAD43K2
Vishay
RES 121 OHM 0.4W 1% AXIAL
Need more? Email Us
ECAD model for MBA02040C1210FC100
Vishay
RES 10K OHM 20W 5% TO220
Need more? Email Us
ECAD model for RTO020F10001JTE3
AVX Corp/Kyocera Corp
RES 150K OHM 5% 1/16W AXIAL / 150 kOhms ±5% 0.063W, 1/16W Through Hole Resistor Axial Thick Film
Need more? Email Us
ECAD model for HR01154J
Vishay
RS-10 200K 1% B12
Need more? Email Us
ECAD model for RS010200K0FB12
Ohmite
10W 3K9 OHMS VITREOUS 5%
Need more? Email Us
ECAD model for 20J3K9E
Vishay
RES 10 OHM 1/4W 1% AXIAL
Need more? Email Us
ECAD model for CMF5010R000FHEK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention